RS Components, Ltd. 100377

Description
For disabled washing facilities and suitable for applications where hygiene is vital such as hospital wards, operating theatres and food preparation areas. Can be installed for operation by knee, thigh or elbow depending on the installation conditions and user requirements. Operated simply by a movement in any direction, the lever flow control provides hands free operation and self-closing feature. 8-12 sec flow time, dependent on water pressure. Plastic lever. Self-closing plastic cartridge, non-concussive, piston-operated Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = Bib Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
For disabled washing facilities and suitable for applications where hygiene is vital such as hospital wards, operating theatres and food preparation areas. Can be installed for operation by knee, thigh or elbow depending on the installation conditions and user requirements. Operated simply by a movement in any direction, the lever flow control provides hands free operation and self-closing feature. 8-12 sec flow time, dependent on water pressure. Plastic lever. Self-closing plastic cartridge, non-concussive, piston-operated Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = Bib Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 100377 - RS Components, Ltd.
Corby, Northants, United Kingdom
For disabled washing facilities and suitable for applications where hygiene is vital such as hospital wards, operating theatres and food preparation areas. Can be installed for operation by knee, thigh or elbow depending on the installation conditions and user requirements. Operated simply by a movement in any direction, the lever flow control provides hands free operation and self-closing feature. 8-12 sec flow time, dependent on water pressure. Plastic lever. Self-closing plastic cartridge, non-concussive, piston-operated Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = Bib Tap Thread Size = 1/2in Thread Standard = BSP

For disabled washing facilities and suitable for applications where hygiene is vital such as hospital wards, operating theatres and food preparation areas. Can be installed for operation by knee, thigh or elbow depending on the installation conditions and user requirements. Operated simply by a movement in any direction, the lever flow control provides hands free operation and self-closing feature. 8-12 sec flow time, dependent on water pressure. Plastic lever. Self-closing plastic cartridge, non-concussive, piston-operated
Control Type = Lever
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 6 bar
Component Type = Bib Tap
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 100377
Unlock Full Specs
to access all available technical data

Similar Products

 - 698922 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4001372 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698950 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4092261 - RS Components, Ltd.
RS Components, Ltd.
View Details