RS Components, Ltd. 1271567

Description
A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit includes six interchangeable optics which allow projection of a wide range of patterns including line, cross, dot matrix, circle and grid. A robust heavy duty clamp is also included which allows horizontal and vertical adjustment of the laser and the kit is housed in a rugged and attractive plastic carrying case designed to securely store all the components. The laser is powered via a USB hub or PC port and does not require any additional external power supply. Global Laser software with a user-friendly graphical interface is provided with the kit to allow full user control of laser functionality and modulation. 35mW 660nm Red LED Laser Module. USB powered. 6 interchangeable projection optics. Heavy duty adjustable clamp/mount. Software control of level and modulation Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 660nm Optical Output Power = 25mW Control Type = PWM Laser Class = 3B Series = Lyte-MV
Request a Quote
Description
A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit includes six interchangeable optics which allow projection of a wide range of patterns including line, cross, dot matrix, circle and grid. A robust heavy duty clamp is also included which allows horizontal and vertical adjustment of the laser and the kit is housed in a rugged and attractive plastic carrying case designed to securely store all the components. The laser is powered via a USB hub or PC port and does not require any additional external power supply. Global Laser software with a user-friendly graphical interface is provided with the kit to allow full user control of laser functionality and modulation. 35mW 660nm Red LED Laser Module. USB powered. 6 interchangeable projection optics. Heavy duty adjustable clamp/mount. Software control of level and modulation Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 660nm Optical Output Power = 25mW Control Type = PWM Laser Class = 3B Series = Lyte-MV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271567 - RS Components, Ltd.
Corby, Northants, United Kingdom
A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit includes six interchangeable optics which allow projection of a wide range of patterns including line, cross, dot matrix, circle and grid. A robust heavy duty clamp is also included which allows horizontal and vertical adjustment of the laser and the kit is housed in a rugged and attractive plastic carrying case designed to securely store all the components. The laser is powered via a USB hub or PC port and does not require any additional external power supply. Global Laser software with a user-friendly graphical interface is provided with the kit to allow full user control of laser functionality and modulation. 35mW 660nm Red LED Laser Module. USB powered. 6 interchangeable projection optics. Heavy duty adjustable clamp/mount. Software control of level and modulation Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 660nm Optical Output Power = 25mW Control Type = PWM Laser Class = 3B Series = Lyte-MV

A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit includes six interchangeable optics which allow projection of a wide range of patterns including line, cross, dot matrix, circle and grid. A robust heavy duty clamp is also included which allows horizontal and vertical adjustment of the laser and the kit is housed in a rugged and attractive plastic carrying case designed to securely store all the components. The laser is powered via a USB hub or PC port and does not require any additional external power supply. Global Laser software with a user-friendly graphical interface is provided with the kit to allow full user control of laser functionality and modulation.
35mW 660nm Red LED Laser Module. USB powered. 6 interchangeable projection optics. Heavy duty adjustable clamp/mount. Software control of level and modulation
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Cross, Dot, Line
Laser Wavelength = 660nm
Optical Output Power = 25mW
Control Type = PWM
Laser Class = 3B
Series = Lyte-MV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271567
Laser Output Continuous
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 635 nm (6350 Å)
View Details
 - 1271558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class II
Wavelength Range 635 nm (6350 Å)
View Details
 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 111346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details