RS Components, Ltd. 1271557

Description
The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime making them suitable for a wide range of demanding applications. Accurate beam alignment with the outer sleeve of the modules during manufacture ensures fast and easy initial set-up and use. The intensity of the laser can be PWM controlled via a TTL control signal and an enable signal can be used to turn the laser on and off. S lens types produce an elliptical beam or focussed spot, C2 lens types produce a circular beam or focussed spot. High visibility 520nm green LED laser module. High bore sight accuracy < 1mRad. Internal driver circuitry. 5V TTL PWM input. Digital Enable input. Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Green Emission Pattern = Dot Laser Wavelength = 520nm Optical Output Power = 1mW Control Type = PWM Laser Class = 2 Series = Acculase
Request a Quote
Description
The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime making them suitable for a wide range of demanding applications. Accurate beam alignment with the outer sleeve of the modules during manufacture ensures fast and easy initial set-up and use. The intensity of the laser can be PWM controlled via a TTL control signal and an enable signal can be used to turn the laser on and off. S lens types produce an elliptical beam or focussed spot, C2 lens types produce a circular beam or focussed spot. High visibility 520nm green LED laser module. High bore sight accuracy < 1mRad. Internal driver circuitry. 5V TTL PWM input. Digital Enable input. Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Green Emission Pattern = Dot Laser Wavelength = 520nm Optical Output Power = 1mW Control Type = PWM Laser Class = 2 Series = Acculase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271557 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime making them suitable for a wide range of demanding applications. Accurate beam alignment with the outer sleeve of the modules during manufacture ensures fast and easy initial set-up and use. The intensity of the laser can be PWM controlled via a TTL control signal and an enable signal can be used to turn the laser on and off. S lens types produce an elliptical beam or focussed spot, C2 lens types produce a circular beam or focussed spot. High visibility 520nm green LED laser module. High bore sight accuracy < 1mRad. Internal driver circuitry. 5V TTL PWM input. Digital Enable input. Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Green Emission Pattern = Dot Laser Wavelength = 520nm Optical Output Power = 1mW Control Type = PWM Laser Class = 2 Series = Acculase

The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime making them suitable for a wide range of demanding applications. Accurate beam alignment with the outer sleeve of the modules during manufacture ensures fast and easy initial set-up and use. The intensity of the laser can be PWM controlled via a TTL control signal and an enable signal can be used to turn the laser on and off. S lens types produce an elliptical beam or focussed spot, C2 lens types produce a circular beam or focussed spot.
High visibility 520nm green LED laser module. High bore sight accuracy < 1mRad. Internal driver circuitry. 5V TTL PWM input. Digital Enable input. Electrically isolated case. Reverse polarity protected
Laser Type = Modulating
Laser Colour = Green
Emission Pattern = Dot
Laser Wavelength = 520nm
Optical Output Power = 1mW
Control Type = PWM
Laser Class = 2
Series = Acculase

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271557
Laser Wavelength Green; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 2133584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 1271566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class II
Wavelength Range 532 nm (5320 Å)
View Details
 - 2133607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 194026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details