RS Components, Ltd. 1271552

Description
The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making it quick and easy to get the lasers up-and-running. Two methods of output intensity control are available: LC types use a linear analogue control voltage whilst the PWM types use a digital control input to vary the duty cycle. Typical applications for the Acculase laser modules include graphics displays, alignment systems, medical applications and telemetry. High efficiency 635 or 650nm red LED laser module. High pointing accuracy < 1mRad. Fitted lens provides circular/elliptical beam. Internal driver circuitry. 0 – 1V Linear input control voltage (LC types). 5V TTL PWM input (PWM types). Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Series = Acculase
Request a Quote
Description
The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making it quick and easy to get the lasers up-and-running. Two methods of output intensity control are available: LC types use a linear analogue control voltage whilst the PWM types use a digital control input to vary the duty cycle. Typical applications for the Acculase laser modules include graphics displays, alignment systems, medical applications and telemetry. High efficiency 635 or 650nm red LED laser module. High pointing accuracy < 1mRad. Fitted lens provides circular/elliptical beam. Internal driver circuitry. 0 – 1V Linear input control voltage (LC types). 5V TTL PWM input (PWM types). Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Series = Acculase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271552 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making it quick and easy to get the lasers up-and-running. Two methods of output intensity control are available: LC types use a linear analogue control voltage whilst the PWM types use a digital control input to vary the duty cycle. Typical applications for the Acculase laser modules include graphics displays, alignment systems, medical applications and telemetry. High efficiency 635 or 650nm red LED laser module. High pointing accuracy < 1mRad. Fitted lens provides circular/elliptical beam. Internal driver circuitry. 0 – 1V Linear input control voltage (LC types). 5V TTL PWM input (PWM types). Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Series = Acculase

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making it quick and easy to get the lasers up-and-running. Two methods of output intensity control are available: LC types use a linear analogue control voltage whilst the PWM types use a digital control input to vary the duty cycle. Typical applications for the Acculase laser modules include graphics displays, alignment systems, medical applications and telemetry.
High efficiency 635 or 650nm red LED laser module. High pointing accuracy < 1mRad. Fitted lens provides circular/elliptical beam. Internal driver circuitry. 0 – 1V Linear input control voltage (LC types). 5V TTL PWM input (PWM types). Electrically isolated case. Reverse polarity protected
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 650nm
Optical Output Power = 5mW
Control Type = Linear
Laser Class = 3R
Series = Acculase

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271552
Laser Wavelength Red; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 105079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Green
View Details
 - 4423283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 4423334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red
CDRH Classification 3R
View Details