RS Components, Ltd. 1271568

Description
The Gated Cameo Development Kit from Global Laser is a unique, low cost, plug-and-play laser system designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. The kit includes five interchangeable pattern optics and the laser has user adjustable focus making it easy to focus over a wide range of target distances. A swivel mounting clamp and a power supply is included in the kit and all the components are securely housed in a rugged and attractive plastic carrying case. • Gated Cameo Laser 635nm, 3mW, with type A lens. • Five Interchangeable Optics. • 1 metre JST to DC Cable. • Swivel Mounting Clamp M12. • 110V/240V to 3. 5Volt PS1. • IEC to Euro mains power lead, with Euro to UK and Euro to US Adaptors Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 635nm Optical Output Power = 3mW Control Type = TTL Laser Class = 3R Series = Cameo
Request a Quote
Description
The Gated Cameo Development Kit from Global Laser is a unique, low cost, plug-and-play laser system designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. The kit includes five interchangeable pattern optics and the laser has user adjustable focus making it easy to focus over a wide range of target distances. A swivel mounting clamp and a power supply is included in the kit and all the components are securely housed in a rugged and attractive plastic carrying case. • Gated Cameo Laser 635nm, 3mW, with type A lens. • Five Interchangeable Optics. • 1 metre JST to DC Cable. • Swivel Mounting Clamp M12. • 110V/240V to 3. 5Volt PS1. • IEC to Euro mains power lead, with Euro to UK and Euro to US Adaptors Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 635nm Optical Output Power = 3mW Control Type = TTL Laser Class = 3R Series = Cameo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271568 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Gated Cameo Development Kit from Global Laser is a unique, low cost, plug-and-play laser system designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. The kit includes five interchangeable pattern optics and the laser has user adjustable focus making it easy to focus over a wide range of target distances. A swivel mounting clamp and a power supply is included in the kit and all the components are securely housed in a rugged and attractive plastic carrying case. • Gated Cameo Laser 635nm, 3mW, with type A lens. • Five Interchangeable Optics. • 1 metre JST to DC Cable. • Swivel Mounting Clamp M12. • 110V/240V to 3. 5Volt PS1. • IEC to Euro mains power lead, with Euro to UK and Euro to US Adaptors Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 635nm Optical Output Power = 3mW Control Type = TTL Laser Class = 3R Series = Cameo

The Gated Cameo Development Kit from Global Laser is a unique, low cost, plug-and-play laser system designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. The kit includes five interchangeable pattern optics and the laser has user adjustable focus making it easy to focus over a wide range of target distances. A swivel mounting clamp and a power supply is included in the kit and all the components are securely housed in a rugged and attractive plastic carrying case.
• Gated Cameo Laser 635nm, 3mW, with type A lens. • Five Interchangeable Optics. • 1 metre JST to DC Cable. • Swivel Mounting Clamp M12. • 110V/240V to 3. 5Volt PS1. • IEC to Euro mains power lead, with Euro to UK and Euro to US Adaptors
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Cross, Dot, Line
Laser Wavelength = 635nm
Optical Output Power = 3mW
Control Type = TTL
Laser Class = 3R
Series = Cameo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271568
Laser Output Continuous
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II
View Details
 - 6973516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification Class IIIb
Wavelength Range 405 nm (4050 Å)
View Details
 - 105186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 4423384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details