RS Components, Ltd. 4423378

Description
User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 10.41 (Dia.) x 16.26mm Application = Alignment Diameter = 10.41mm Length = 16.26mm
Request a Quote
Description
User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 10.41 (Dia.) x 16.26mm Application = Alignment Diameter = 10.41mm Length = 16.26mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4423378 - RS Components, Ltd.
Corby, Northants, United Kingdom
User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 10.41 (Dia.) x 16.26mm Application = Alignment Diameter = 10.41mm Length = 16.26mm

User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Ellipse
Laser Wavelength = 650nm
Optical Output Power = 3mW
Laser Class = 3R
Dimensions = 10.41 (Dia.) x 16.26mm
Application = Alignment
Diameter = 10.41mm
Length = 16.26mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 4423378
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

 - 2133607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 1271553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
 - 105170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 1271568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details