RS Components, Ltd. 1265956

Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 130 kg @ Shore Hardness 60, 71 kg @ Shore Hardness 45 Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 55Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 130 kg @ Shore Hardness 60, 71 kg @ Shore Hardness 45 Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 55Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1265956 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 130 kg @ Shore Hardness 60, 71 kg @ Shore Hardness 45 Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Shore Hardness = 55Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female Only
Compression Load = 130 kg @ Shore Hardness 60, 71 kg @ Shore Hardness 45
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Shore Hardness = 55Shore A
Overall Height = 15mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1265956
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.77 inch (45 mm)
View Details
 - 8112441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.94 inch (100 mm)
View Details
 - 2371691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 2372048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.36 inch (60 mm)
View Details