RS Components, Ltd. 1264330

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 176.18kg Shearing Load = 48kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 55 Shore A Overall Height = 45mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 176.18kg Shearing Load = 48kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 55 Shore A Overall Height = 45mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264330 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 176.18kg Shearing Load = 48kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 55 Shore A Overall Height = 45mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 176.18kg
Shearing Load = 48kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 60mm
Shore Hardness = 55 Shore A
Overall Height = 45mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264330
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 2372032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.09 inch (53 mm)
View Details
 - 1263975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 2983092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.3 inch (33 mm)
View Details