RS Components, Ltd. 1264927

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 14.74kg Thread Size = M5 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 12.5mm Shore Hardness = 40Shore A Overall Height = 15mm Series = AV Type D
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 14.74kg Thread Size = M5 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 12.5mm Shore Hardness = 40Shore A Overall Height = 15mm Series = AV Type D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264927 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 14.74kg Thread Size = M5 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 12.5mm Shore Hardness = 40Shore A Overall Height = 15mm Series = AV Type D

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 14.74kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Stainless Steel
Diameter = 12.5mm
Shore Hardness = 40Shore A
Overall Height = 15mm
Series = AV Type D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264927
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 1264926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3937 inch (10 mm)
View Details
 - 1265938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.18 inch (30 mm)
View Details
 - 1264324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details