RS Components, Ltd. 8112426

Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male to Male Compression Load = 70daN Compression Deflection = 8mm Shearing Load = 11daN Shearing Deflection = 6mm Thread Size = M8 Material = Rubber Diameter = 30mm Overall Height = 70mm Maximum Operating Temperature = +80°C
Request a Quote
Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male to Male Compression Load = 70daN Compression Deflection = 8mm Shearing Load = 11daN Shearing Deflection = 6mm Thread Size = M8 Material = Rubber Diameter = 30mm Overall Height = 70mm Maximum Operating Temperature = +80°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8112426 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability. Type = Male to Male Compression Load = 70daN Compression Deflection = 8mm Shearing Load = 11daN Shearing Deflection = 6mm Thread Size = M8 Material = Rubber Diameter = 30mm Overall Height = 70mm Maximum Operating Temperature = +80°C

RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines.
Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - male stud fitting. Excellent shear vibration isolation capability.
Type = Male to Male
Compression Load = 70daN
Compression Deflection = 8mm
Shearing Load = 11daN
Shearing Deflection = 6mm
Thread Size = M8
Material = Rubber
Diameter = 30mm
Overall Height = 70mm
Maximum Operating Temperature = +80°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8112426
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 1264284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.7087 inch (18 mm)
View Details
 - 1263976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 1264981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details