RS Components, Ltd. 1264277

Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 12kg Shearing Load = 3kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 50Shore A Overall Height = 25mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 12kg Shearing Load = 3kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 50Shore A Overall Height = 25mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264277 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 12kg Shearing Load = 3kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 50Shore A Overall Height = 25mm Maximum Operating Temperature = +70°C

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 12kg
Shearing Load = 3kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Shore Hardness = 50Shore A
Overall Height = 25mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264277
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 8112366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.09 inch (53 mm)
View Details
 - 1264342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 1264964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details