RS Components, Ltd. 1264905

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 40.9kg Shearing Load = 15.84kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Overall Height = 30mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 40.9kg Shearing Load = 15.84kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Overall Height = 30mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264905 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 40.9kg Shearing Load = 15.84kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Overall Height = 30mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 40.9kg
Shearing Load = 15.84kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Overall Height = 30mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264905
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 2372004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1265935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details
 - 2371821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details