RS Components, Ltd. 7203293

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 4.8kg Compression Deflection = 1.6mm Shearing Load = 0.8kg Thread Size = M3 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 8mm Overall Height = 20mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 4.8kg Compression Deflection = 1.6mm Shearing Load = 0.8kg Thread Size = M3 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 8mm Overall Height = 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7203293 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 4.8kg Compression Deflection = 1.6mm Shearing Load = 0.8kg Thread Size = M3 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 8mm Overall Height = 20mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 4.8kg
Compression Deflection = 1.6mm
Shearing Load = 0.8kg
Thread Size = M3
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 8mm
Overall Height = 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7203293
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7426844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.67 inch (42.5 mm)
View Details
 - 7773184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 1264293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details
 - 1264294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3937 inch (10 mm)
View Details