RS Components, Ltd. 442555

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 25.8kg Compression Deflection = 6mm Shearing Load = 4.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 70mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 25.8kg Compression Deflection = 6mm Shearing Load = 4.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 70mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 442555 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 25.8kg Compression Deflection = 6mm Shearing Load = 4.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 70mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 25.8kg
Compression Deflection = 6mm
Shearing Load = 4.8kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 70mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 442555
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 2371708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1265949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 8112347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.89 inch (48 mm)
View Details