RS Components, Ltd. 1263935

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 4.4kg Shearing Load = 1.5kg Thread Size = M3 Material = Natural Rubber Metalwork = Mild Steel Diameter = 8mm Shore Hardness = 60Shore A Overall Height = 8mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 4.4kg Shearing Load = 1.5kg Thread Size = M3 Material = Natural Rubber Metalwork = Mild Steel Diameter = 8mm Shore Hardness = 60Shore A Overall Height = 8mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263935 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 4.4kg Shearing Load = 1.5kg Thread Size = M3 Material = Natural Rubber Metalwork = Mild Steel Diameter = 8mm Shore Hardness = 60Shore A Overall Height = 8mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 4.4kg
Shearing Load = 1.5kg
Thread Size = M3
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 8mm
Shore Hardness = 60Shore A
Overall Height = 8mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263935
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 1264313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 8112426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 1264948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details