RS Components, Ltd. 2982998

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 11.5kg Compression Deflection = 1.6mm Shearing Load = 1.7kg Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 28mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 11.5kg Compression Deflection = 1.6mm Shearing Load = 1.7kg Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2982998 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 11.5kg Compression Deflection = 1.6mm Shearing Load = 1.7kg Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 28mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 11.5kg
Compression Deflection = 1.6mm
Shearing Load = 1.7kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 10mm
Overall Height = 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2982998
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 8112325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.18 inch (30 mm)
View Details
 - 1264915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.97 inch (50 mm)
View Details
 - 2372060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 7773222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.02 inch (26 mm)
View Details