RS Components, Ltd. 1263943

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 44.1kg Shearing Load = 17.64kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 70 Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 44.1kg Shearing Load = 17.64kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 70 Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263943 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 44.1kg Shearing Load = 17.64kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 70 Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 44.1kg
Shearing Load = 17.64kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 16mm
Shore Hardness = 70 Shore A
Overall Height = 10mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263943
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details
 - 8112322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.38 inch (35 mm)
View Details
 - 2371843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.35 inch (85 mm)
View Details
 - 1264931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3150 inch (8 mm)
View Details