RS Components, Ltd. 1264301

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 53kg Shearing Load = 10kg Thread Size = M6 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 25mm Overall Height = 10mm Shore Hardness = 60Shore A Series = AV Type B
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 53kg Shearing Load = 10kg Thread Size = M6 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 25mm Overall Height = 10mm Shore Hardness = 60Shore A Series = AV Type B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264301 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 53kg Shearing Load = 10kg Thread Size = M6 Material = Natural Rubber Metalwork = Stainless Steel Diameter = 25mm Overall Height = 10mm Shore Hardness = 60Shore A Series = AV Type B

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 53kg
Shearing Load = 10kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Stainless Steel
Diameter = 25mm
Overall Height = 10mm
Shore Hardness = 60Shore A
Series = AV Type B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264301
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1263945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details
 - 1264942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.3937 inch (10 mm)
View Details
 - 2371691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details