RS Components, Ltd. 1263938

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 740kg Shearing Load = 230.9kg Thread Size = M16 Material = Natural Rubber Metalwork = Mild Steel Diameter = 100mm Shore Hardness = 60Shore A Overall Height = 50mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 740kg Shearing Load = 230.9kg Thread Size = M16 Material = Natural Rubber Metalwork = Mild Steel Diameter = 100mm Shore Hardness = 60Shore A Overall Height = 50mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263938 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 740kg Shearing Load = 230.9kg Thread Size = M16 Material = Natural Rubber Metalwork = Mild Steel Diameter = 100mm Shore Hardness = 60Shore A Overall Height = 50mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 740kg
Shearing Load = 230.9kg
Thread Size = M16
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 100mm
Shore Hardness = 60Shore A
Overall Height = 50mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263938
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.77 inch (45 mm)
View Details
 - 8112347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.89 inch (48 mm)
View Details
 - 2371691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 2371786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details