RS Components, Ltd. 7773196

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 4.0daN Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 18mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 4.0daN Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 18mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773196 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 4.0daN Compression Deflection = 1.6mm Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 10mm Overall Height = 18mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 4.0daN
Compression Deflection = 1.6mm
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 10mm
Overall Height = 18mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773196
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2372054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.36 inch (60 mm)
View Details
 - 1265956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 2372082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 2371859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.95 inch (75 mm)
View Details