RS Components, Ltd. 1244855

Description
RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 12mm Finish = Polished Length = 48mm
Request a Quote
Description
RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 12mm Finish = Polished Length = 48mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244855 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 12mm Finish = Polished Length = 48mm

RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications.
Material = Stainless Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Pin Diameter = 12mm
Finish = Polished
Length = 48mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244855
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7500 inch (19.05 mm)
View Details
 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1244830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.1969 inch (5 mm)
View Details