RS Components, Ltd. 1244812

Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 0.5t Shackle Diameter = 6.8mm Jaw Width = 13mm Pin Diameter = 8mm
Request a Quote
Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 0.5t Shackle Diameter = 6.8mm Jaw Width = 13mm Pin Diameter = 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244812 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 0.5t Shackle Diameter = 6.8mm Jaw Width = 13mm Pin Diameter = 8mm

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load.
Material = Alloy Steel
Shackle Type = Bow Shackle
Pin Type = Safety Bolt
Safe Working Load = 0.5t
Shackle Diameter = 6.8mm
Jaw Width = 13mm
Pin Diameter = 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244812
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.2677 inch (6.8 mm)
Mouth Width 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3937 inch (10 mm)
View Details
 - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.4331 inch (11 mm)
View Details
 - 1244849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.2362 inch (6 mm)
View Details