RS Components, Ltd. 1244852

Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 12mm Length = 48mm Finish = Electro Galvanised
Request a Quote
Description
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 12mm Length = 48mm Finish = Electro Galvanised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244852 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material = Mild Steel Shackle Type = D-Shackle Pin Type = Screw Pin Pin Diameter = 12mm Length = 48mm Finish = Electro Galvanised

RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications.
Material = Mild Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Pin Diameter = 12mm
Length = 48mm
Finish = Electro Galvanised

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244852
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.5118 inch (13 mm)
View Details
 - 674077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 1.12 inch (28.57 mm)
View Details
 - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
View Details
 - 3123336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details