RS Components, Ltd. 674083

Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter = 9.65mm Jaw Width = 16.8mm Pin Diameter = 11.2mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter = 9.65mm Jaw Width = 16.8mm Pin Diameter = 11.2mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter = 9.65mm Jaw Width = 16.8mm Pin Diameter = 11.2mm Finish = Zinc Plated

Galvanised alloy steel shackles with screw pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 1t
Shackle Diameter = 9.65mm
Jaw Width = 16.8mm
Pin Diameter = 11.2mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674083
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
Mouth Width 0.6614 inch (16.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.5000 inch (12.7 mm)
View Details
 - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7500 inch (19.05 mm)
View Details
 - 1244821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.26 inch (32 mm)
View Details
 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details