RS Components, Ltd. 750632

Description
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 5mm Jaw Width = 10mm Finish = Zinc Plated
Request a Quote
Description
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 5mm Jaw Width = 10mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 750632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 5mm Jaw Width = 10mm Finish = Zinc Plated

Zinc plated steel. Sizes are Link dia x Internal width x O/A length
Material = Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Shackle Diameter = 5mm
Jaw Width = 10mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 750632
Shackle Type Chain / D Shackle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.06 inch (27 mm)
View Details
 - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8750 inch (22.22 mm)
View Details
 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details