RS Components, Ltd. 674112

Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm Jaw Width = 31.8mm Pin Diameter = 22.4mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm Jaw Width = 31.8mm Pin Diameter = 22.4mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm Jaw Width = 31.8mm Pin Diameter = 22.4mm Finish = Zinc Plated

Galvanised alloy steel shackles with screw pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 4.75t
Shackle Diameter = 19.1mm
Jaw Width = 31.8mm
Pin Diameter = 22.4mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674112
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
Mouth Width 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.4331 inch (11 mm)
View Details
 - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 3123550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details