RS Components, Ltd. 1244818

Description
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 6.5t Shackle Diameter = 22mm Jaw Width = 37mm Pin Diameter = 25mm
Request a Quote
Description
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 6.5t Shackle Diameter = 22mm Jaw Width = 37mm Pin Diameter = 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244818 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 6.5t Shackle Diameter = 22mm Jaw Width = 37mm Pin Diameter = 25mm

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load.
Material = Alloy Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 6.5t
Shackle Diameter = 22mm
Jaw Width = 37mm
Pin Diameter = 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244818
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.8661 inch (22 mm)
Mouth Width 1.46 inch (37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.5118 inch (13 mm)
View Details
 - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.3150 inch (8 mm)
View Details