RS Components, Ltd. 1244816

Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 12t Shackle Diameter = 32mm Jaw Width = 53mm Pin Diameter = 35mm
Request a Quote
Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 12t Shackle Diameter = 32mm Jaw Width = 53mm Pin Diameter = 35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244816 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 12t Shackle Diameter = 32mm Jaw Width = 53mm Pin Diameter = 35mm

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load.
Material = Alloy Steel
Shackle Type = Bow Shackle
Pin Type = Safety Bolt
Safe Working Load = 12t
Shackle Diameter = 32mm
Jaw Width = 53mm
Pin Diameter = 35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244816
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
Mouth Width 2.09 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3937 inch (10 mm)
View Details
 - 1244810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.6220 inch (15.8 mm)
View Details
 - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.4724 inch (12 mm)
View Details
 - 3123386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.8819 inch (22.4 mm)
View Details