RS Components, Ltd. 3123572

Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.6t Shackle Diameter = 10mm Jaw Width = 20mm Pin Diameter = 10mm
Request a Quote
Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.6t Shackle Diameter = 10mm Jaw Width = 20mm Pin Diameter = 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.6t Shackle Diameter = 10mm Jaw Width = 20mm Pin Diameter = 10mm

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable.
Material = Stainless Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 0.6t
Shackle Diameter = 10mm
Jaw Width = 20mm
Pin Diameter = 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123572
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3937 inch (10 mm)
Mouth Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.2677 inch (6.8 mm)
View Details
 - 1244819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.06 inch (27 mm)
View Details
 - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.4331 inch (11 mm)
View Details
 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details