RS Components, Ltd. 8086620

Description
Professional range of panel mount multifunction timers which can suit a variety of applications. Supports Capacitive & Proximity sensor inputs as well as supporting a switch input. Very adaptable depending on the mounting and function required for the application Features Include:. 6 Digit LED display. 24V & 230V options available (Stock number 808-6620 for 230V AC & 808-6623 for 24V AC). 96 x 96mm cutout. NEMA 4X Protection (IP65 frontal, IP20 rear). SPST relay output rated at 5A @ 250V (Resistive Load). Supports NPN/PNP Capacitive & Proximity sensors. Inputs for capacitive & proximity sensors and an encoder. Manual & automatic reset options. 2-250 millisecond adjustable filter for pause, reset & start input parameters Suitable application fields include:. Machine processing of glass, marble, plastic, sheet iron & fabric. Filling systems. Quality control roller systems. Packaging machinery. Building automation. Tool benches Supply Voltage = 230 V ac Mode of Operation = One Shot Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 50 mA Maximum Voltage = 230 V ac
Request a Quote
Description
Professional range of panel mount multifunction timers which can suit a variety of applications. Supports Capacitive & Proximity sensor inputs as well as supporting a switch input. Very adaptable depending on the mounting and function required for the application Features Include:. 6 Digit LED display. 24V & 230V options available (Stock number 808-6620 for 230V AC & 808-6623 for 24V AC). 96 x 96mm cutout. NEMA 4X Protection (IP65 frontal, IP20 rear). SPST relay output rated at 5A @ 250V (Resistive Load). Supports NPN/PNP Capacitive & Proximity sensors. Inputs for capacitive & proximity sensors and an encoder. Manual & automatic reset options. 2-250 millisecond adjustable filter for pause, reset & start input parameters Suitable application fields include:. Machine processing of glass, marble, plastic, sheet iron & fabric. Filling systems. Quality control roller systems. Packaging machinery. Building automation. Tool benches Supply Voltage = 230 V ac Mode of Operation = One Shot Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 50 mA Maximum Voltage = 230 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8086620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of panel mount multifunction timers which can suit a variety of applications. Supports Capacitive & Proximity sensor inputs as well as supporting a switch input. Very adaptable depending on the mounting and function required for the application Features Include:. 6 Digit LED display. 24V & 230V options available (Stock number 808-6620 for 230V AC & 808-6623 for 24V AC). 96 x 96mm cutout. NEMA 4X Protection (IP65 frontal, IP20 rear). SPST relay output rated at 5A @ 250V (Resistive Load). Supports NPN/PNP Capacitive & Proximity sensors. Inputs for capacitive & proximity sensors and an encoder. Manual & automatic reset options. 2-250 millisecond adjustable filter for pause, reset & start input parameters Suitable application fields include:. Machine processing of glass, marble, plastic, sheet iron & fabric. Filling systems. Quality control roller systems. Packaging machinery. Building automation. Tool benches Supply Voltage = 230 V ac Mode of Operation = One Shot Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 50 mA Maximum Voltage = 230 V ac

Professional range of panel mount multifunction timers which can suit a variety of applications. Supports Capacitive & Proximity sensor inputs as well as supporting a switch input. Very adaptable depending on the mounting and function required for the application
Features Include:. 6 Digit LED display. 24V & 230V options available (Stock number 808-6620 for 230V AC & 808-6623 for 24V AC). 96 x 96mm cutout. NEMA 4X Protection (IP65 frontal, IP20 rear). SPST relay output rated at 5A @ 250V (Resistive Load). Supports NPN/PNP Capacitive & Proximity sensors. Inputs for capacitive & proximity sensors and an encoder. Manual & automatic reset options. 2-250 millisecond adjustable filter for pause, reset & start input parameters
Suitable application fields include:. Machine processing of glass, marble, plastic, sheet iron & fabric. Filling systems. Quality control roller systems. Packaging machinery. Building automation. Tool benches
Supply Voltage = 230 V ac
Mode of Operation = One Shot
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 50 mA
Maximum Voltage = 230 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8086620
Time Ranges Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details