RS Components, Ltd. 349771

Description
Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = ON Delay Mounting Type = PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Length = 40mm Maximum Operating Temperature = +60°C Depth = 20mm
Request a Quote
Description
Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = ON Delay Mounting Type = PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Length = 40mm Maximum Operating Temperature = +60°C Depth = 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 349771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 0.5 - 20 s Mode of Operation = ON Delay Mounting Type = PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Length = 40mm Maximum Operating Temperature = +60°C Depth = 20mm

Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA
Supply Voltage = 10 - 30 V dc
Time Range = 0.5 - 20 s
Mode of Operation = ON Delay
Mounting Type = PCB Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Length = 40mm
Maximum Operating Temperature = +60°C
Depth = 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 349771
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 159593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details