RS Components, Ltd. Conduit Fittings 1240060

Description
316 Stainless stl Food Fitting 16mm M16
Request a Quote
Description
316 Stainless stl Food Fitting 16mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240060
Conduit Fittings 1240060
316 Stainless stl Food Fitting 16mm M16

316 Stainless stl Food Fitting 16mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240060
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details