RS Components, Ltd. Conduit Fittings 8725943

Description
Conduit fitting external IP54 63mm M63
Request a Quote
Description
Conduit fitting external IP54 63mm M63
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725943
Conduit Fittings 8725943
Conduit fitting external IP54 63mm M63

Conduit fitting external IP54 63mm M63

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725943
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details