RS Components, Ltd. Conduit Fittings 8722354

Description
Conduit fitting external IP40 16mm M20
Request a Quote
Description
Conduit fitting external IP40 16mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722354
Conduit Fittings 8722354
Conduit fitting external IP40 16mm M20

Conduit fitting external IP40 16mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722354
Product Name Conduit Fittings
Fitting Type Fixed external
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details