RS Components, Ltd. Conduit Fittings 2687416

Description
Flexicon FPA21-16-16B Conduit Fitting
Request a Quote
Description
Flexicon FPA21-16-16B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687416
Conduit Fittings 2687416
Flexicon FPA21-16-16B Conduit Fitting

Flexicon FPA21-16-16B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687416
Product Name Conduit Fittings
Size 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details