RS Components, Ltd. 1232100

Description
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Contact Configuration = 4PDT Terminal Type = Screw Depth = 62.5mm Maximum Operating Temperature = +55°C Minimum Operating Temperature = -20°C Contact Material = Silver Nickel Length = 21.2mm
Request a Quote
Description
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Contact Configuration = 4PDT Terminal Type = Screw Depth = 62.5mm Maximum Operating Temperature = +55°C Minimum Operating Temperature = -20°C Contact Material = Silver Nickel Length = 21.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Contact Configuration = 4PDT Terminal Type = Screw Depth = 62.5mm Maximum Operating Temperature = +55°C Minimum Operating Temperature = -20°C Contact Material = Silver Nickel Length = 21.2mm

Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range.
Cadmium free contacts. High precision. 14 Pin
Mounting Type = DIN Rail
Contact Configuration = 4PDT
Terminal Type = Screw
Depth = 62.5mm
Maximum Operating Temperature = +55°C
Minimum Operating Temperature = -20°C
Contact Material = Silver Nickel
Length = 21.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1232100
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 8184579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type Multi-function
Number of Contacts 2
View Details
 - 7596659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 349951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details