RS Components, Ltd. Magnets 107908

Description
Dia 20 mm Pot Magnet With Countersunk Ho
Request a Quote
Description
Dia 20 mm Pot Magnet With Countersunk Ho
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107908
Magnets 107908
Dia 20 mm Pot Magnet With Countersunk Ho

Dia 20 mm Pot Magnet With Countersunk Ho

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107908
Product Name Magnets
Holding Force 4.63 lbs (2.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.33 lbs (7.86 kg)
View Details
Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 2192256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 6.79 lbs (3.08 kg)
Width 0.6063 inch (15.4 mm)
View Details