RS Components, Ltd. Magnets 2700009

Description
MAGNET DIA. 3 LENGTH 20 MOULDED
Request a Quote
Description
MAGNET DIA. 3 LENGTH 20 MOULDED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2700009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2700009
Magnets 2700009
MAGNET DIA. 3 LENGTH 20 MOULDED

MAGNET DIA. 3 LENGTH 20 MOULDED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2700009
Product Name Magnets
Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.49 lbs (15.64 kg)
Geometry Pot
Length 0.6299 inch (16 mm)
View Details
Neodymium Magnets - 2192235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.6394 lbs (0.2900 kg)
Width 0.1575 inch (4 mm)
View Details
Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details
Neodymium Magnets - 2192255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 9.72 lbs (4.41 kg)
Width 0.6890 inch (17.5 mm)
View Details