RS Components, Ltd. Neodymium Magnets 291915

Description
Magnet, Neodymium, 11N, 20 x 7mm
Request a Quote
Description
Magnet, Neodymium, 11N, 20 x 7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291915
Neodymium Magnets 291915
Magnet, Neodymium, 11N, 20 x 7mm

Magnet, Neodymium, 11N, 20 x 7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291915
Product Name Neodymium Magnets
Material Neodymium Magnets Encased Inside The Steel Cups
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 2523788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.99 lbs (4.08 kg)
Geometry Round / Ring / Disc; Disc
Width 0.7874 inch (20 mm)
View Details
Magnets - 291902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.9843 inch (25 mm)
View Details
Magnets - 7938785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferromagnetic
Geometry Block / Bar; Bar
Width 4.8 inch (122 mm)
View Details
Magnets - 107896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 87.98 lbs (39.9 kg)
Geometry Pot
Width 2.48 inch (63 mm)
View Details