RS Components, Ltd. Neodymium Magnets 291913

Description
Magnet, Neodymium, 35N, 13 x 5mm
Request a Quote
Description
Magnet, Neodymium, 35N, 13 x 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291913
Neodymium Magnets 291913
Magnet, Neodymium, 35N, 13 x 5mm

Magnet, Neodymium, 35N, 13 x 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291913
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 35.28 lbs (16 kg)
Width 1.57 inch (40 mm)
Length 0.2165 inch (5.5 mm)
View Details
Magnets - 107880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 11.03 lbs (5 kg)
Geometry Pot
Width 0.8661 inch (22 mm)
View Details
Magnets - 291895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.4724 inch (12 mm)
View Details
Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details