RS Components, Ltd. 105079

Description
A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over full operating temperature range. Power stability better than 1% at constant temperature. Low operating current. Low beam divergence. High level of bore sight accuracy. Compact size Laser Type = Continuous Wave Laser Colour = Green Emission Pattern = Dot Laser Wavelength = 532nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Dimensions = 17 (Dia.) x 94mm Application = Alignment Diameter = 17mm
Request a Quote
Description
A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over full operating temperature range. Power stability better than 1% at constant temperature. Low operating current. Low beam divergence. High level of bore sight accuracy. Compact size Laser Type = Continuous Wave Laser Colour = Green Emission Pattern = Dot Laser Wavelength = 532nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Dimensions = 17 (Dia.) x 94mm Application = Alignment Diameter = 17mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 105079 - RS Components, Ltd.
Corby, Northants, United Kingdom
A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over full operating temperature range. Power stability better than 1% at constant temperature. Low operating current. Low beam divergence. High level of bore sight accuracy. Compact size Laser Type = Continuous Wave Laser Colour = Green Emission Pattern = Dot Laser Wavelength = 532nm Optical Output Power = 5mW Control Type = Linear Laser Class = 3R Dimensions = 17 (Dia.) x 94mm Application = Alignment Diameter = 17mm

A radically new design providing TE stabilised performance without TE cost and power consumption.
Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over full operating temperature range. Power stability better than 1% at constant temperature. Low operating current. Low beam divergence. High level of bore sight accuracy. Compact size
Laser Type = Continuous Wave
Laser Colour = Green
Emission Pattern = Dot
Laser Wavelength = 532nm
Optical Output Power = 5mW
Control Type = Linear
Laser Class = 3R
Dimensions = 17 (Dia.) x 94mm
Application = Alignment
Diameter = 17mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 105079
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Green
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 650 nm (6500 Å)
View Details
 - 105114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
 - 4423390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 2133607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details