RS Components, Ltd. 4423328

Description
Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R Control Type = TTL Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm
Request a Quote
Description
Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R Control Type = TTL Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4423328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R Control Type = TTL Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm

Simple thread-mounted industrial laser modules.
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Ellipse
Laser Wavelength = 650nm
Optical Output Power = 3mW
Laser Class = 3R
Control Type = TTL
Dimensions = 24 (Dia.) x 14mm
Application = Alignment
Diameter = 24mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 4423328
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

 - 105029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details
 - 4881471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 2133584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 105136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details