Electro Standards Laboratories 32-Port RJ45/SCSI-5 Patch Panel System Model 9510

Description
INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed to facilitate management of cable connections between data networks and data processing equipment. On front side of the panel are 32 RJ45 jacks designed to receive patch cables brought in from data networks. On back side of the panel are four 68-pin SCSI-5 ports designed to accept cables from data processing equipment. The front panel RJ45 jacks provide a convenient means of accessing individual circuits for monitoring, interconnectivity, or testing. The panel is rugged, 19-inch rack-mounted, capable of withstanding extreme conditions. All ports are clearly labeled with circuit identifcation. The four rear panel SCSI-5 ports are labeled to match the four SCSI-5 cables included with the system. FEATURES: • 32 RJ45 jacks on front panel accept patchcords from RS485/RS422 data terminals/networks. • Internal circuit board provides reliable connection to four 68-pin SCSI-5 ports on rear panel. • Four 10-ft (3 meter) SCSI-5 M/M cables are included to provide subsequent connection to data processing equipment. The cables are labeled at both ends. • A strain relief bar, mounting hardware, and cable fastener ty-wraps are included to facilitate secure wire management. • The panel is 2U high and mounts in a standard rack. Dimensions: 3.5” H x 19” W x 0.5” D. ( 8.9 x 48.3 x 3.8 cm). • Shipping weight of the 9510 System (panel, 4 cables, mounting bar, and hardware): 2.5 lb, (1.1 Kg)
Datasheet
Description
INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed to facilitate management of cable connections between data networks and data processing equipment. On front side of the panel are 32 RJ45 jacks designed to receive patch cables brought in from data networks. On back side of the panel are four 68-pin SCSI-5 ports designed to accept cables from data processing equipment. The front panel RJ45 jacks provide a convenient means of accessing individual circuits for monitoring, interconnectivity, or testing. The panel is rugged, 19-inch rack-mounted, capable of withstanding extreme conditions. All ports are clearly labeled with circuit identifcation. The four rear panel SCSI-5 ports are labeled to match the four SCSI-5 cables included with the system. FEATURES: • 32 RJ45 jacks on front panel accept patchcords from RS485/RS422 data terminals/networks. • Internal circuit board provides reliable connection to four 68-pin SCSI-5 ports on rear panel. • Four 10-ft (3 meter) SCSI-5 M/M cables are included to provide subsequent connection to data processing equipment. The cables are labeled at both ends. • A strain relief bar, mounting hardware, and cable fastener ty-wraps are included to facilitate secure wire management. • The panel is 2U high and mounts in a standard rack. Dimensions: 3.5” H x 19” W x 0.5” D. ( 8.9 x 48.3 x 3.8 cm). • Shipping weight of the 9510 System (panel, 4 cables, mounting bar, and hardware): 2.5 lb, (1.1 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Cranston, RI, USA
32-Port RJ45/SCSI-5 Patch Panel System
Model 9510
32-Port RJ45/SCSI-5 Patch Panel System Model 9510
INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed to facilitate management of cable connections between data networks and data processing equipment. On front side of the panel are 32 RJ45 jacks designed to receive patch cables brought in from data networks. On back side of the panel are four 68-pin SCSI-5 ports designed to accept cables from data processing equipment. The front panel RJ45 jacks provide a convenient means of accessing individual circuits for monitoring, interconnectivity, or testing. The panel is rugged, 19-inch rack-mounted, capable of withstanding extreme conditions. All ports are clearly labeled with circuit identifcation. The four rear panel SCSI-5 ports are labeled to match the four SCSI-5 cables included with the system. FEATURES: • 32 RJ45 jacks on front panel accept patchcords from RS485/RS422 data terminals/networks. • Internal circuit board provides reliable connection to four 68-pin SCSI-5 ports on rear panel. • Four 10-ft (3 meter) SCSI-5 M/M cables are included to provide subsequent connection to data processing equipment. The cables are labeled at both ends. • A strain relief bar, mounting hardware, and cable fastener ty-wraps are included to facilitate secure wire management. • The panel is 2U high and mounts in a standard rack. Dimensions: 3.5” H x 19” W x 0.5” D. ( 8.9 x 48.3 x 3.8 cm). • Shipping weight of the 9510 System (panel, 4 cables, mounting bar, and hardware): 2.5 lb, (1.1 Kg)

INTRODUCTION:
The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68-
pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed to
facilitate management of cable connections between data networks and data processing equipment.
On front side of the panel are 32 RJ45 jacks designed to
receive patch cables brought in from data networks.
On back side of the panel are four 68-pin SCSI-5 ports
designed to accept cables from data processing equipment.
The front panel RJ45 jacks provide a convenient means of
accessing individual circuits for monitoring, interconnectivity,
or testing. The panel is rugged, 19-inch rack-mounted,
capable of withstanding extreme conditions. All ports are
clearly labeled with circuit identifcation. The four rear panel
SCSI-5 ports are labeled to match the four SCSI-5 cables
included with the system.
FEATURES:
• 32 RJ45 jacks on front panel accept patchcords from
RS485/RS422 data terminals/networks.
• Internal circuit board provides reliable connection to four
68-pin SCSI-5 ports on rear panel.
• Four 10-ft (3 meter) SCSI-5 M/M cables are included
to provide subsequent connection to data processing
equipment. The cables are labeled at both ends.
• A strain relief bar, mounting hardware, and cable fastener
ty-wraps are included to facilitate secure wire management.
• The panel is 2U high and mounts in a standard rack.
Dimensions: 3.5” H x 19” W x 0.5” D. ( 8.9 x 48.3 x 3.8 cm).
• Shipping weight of the 9510 System (panel, 4 cables,
mounting bar, and hardware): 2.5 lb, (1.1 Kg)

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Patch Panels
Product Number Model 9510
Product Name 32-Port RJ45/SCSI-5 Patch Panel System
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739446 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details