Electro Standards Laboratories Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports Model 9214

Description
FEATURES: Provides four ports of RJ45 Cat5e feedthrough. The feedthrough connections are of high quality to withstand numerous install/remove cycles Ethernet cables from the front side. Certified for Cat5e. Quickly, easily intall in Model 9025 Rackmount Chassis along with switch modules and filler panels. Attractive brushed aluminum finish. Lifetime warranty against manufacturing defects. SPECIFICATIONS PORT CONNECTORS: (4) RJ45/RJ45 Cat5e (F/F) feedthrough connectors. DIMENSIONS: Module 4.0"W x 5.25" H. APPLICATION: For use with Model 9025, Cat No 305972 Rackmount Chassis. Model 9214 (P/N 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
Datasheet
Description
FEATURES: Provides four ports of RJ45 Cat5e feedthrough. The feedthrough connections are of high quality to withstand numerous install/remove cycles Ethernet cables from the front side. Certified for Cat5e. Quickly, easily intall in Model 9025 Rackmount Chassis along with switch modules and filler panels. Attractive brushed aluminum finish. Lifetime warranty against manufacturing defects. SPECIFICATIONS PORT CONNECTORS: (4) RJ45/RJ45 Cat5e (F/F) feedthrough connectors. DIMENSIONS: Module 4.0"W x 5.25" H. APPLICATION: For use with Model 9025, Cat No 305972 Rackmount Chassis. Model 9214 (P/N 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Cranston, RI, USA
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports
Model 9214
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports Model 9214
FEATURES: Provides four ports of RJ45 Cat5e feedthrough. The feedthrough connections are of high quality to withstand numerous install/remove cycles Ethernet cables from the front side. Certified for Cat5e. Quickly, easily intall in Model 9025 Rackmount Chassis along with switch modules and filler panels. Attractive brushed aluminum finish. Lifetime warranty against manufacturing defects. SPECIFICATIONS PORT CONNECTORS: (4) RJ45/RJ45 Cat5e (F/F) feedthrough connectors. DIMENSIONS: Module 4.0"W x 5.25" H. APPLICATION: For use with Model 9025, Cat No 305972 Rackmount Chassis. Model 9214 (P/N 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.

FEATURES:

  • Provides four ports of RJ45 Cat5e feedthrough.
  • The feedthrough connections are of high quality to withstand numerous install/remove cycles Ethernet cables from the front side.
  • Certified for Cat5e.
  • Quickly, easily intall in Model 9025 Rackmount Chassis along with switch modules and filler panels.
  • Attractive brushed aluminum finish.
  • Lifetime warranty against manufacturing defects.

SPECIFICATIONS

  • PORT CONNECTORS: (4) RJ45/RJ45 Cat5e (F/F) feedthrough connectors.
  • DIMENSIONS: Module 4.0"W x 5.25" H.
  • APPLICATION: For use with Model 9025, Cat No 305972 Rackmount Chassis.

Model 9214 (P/N 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Patch Panels
Product Number Model 9214
Product Name Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details