The ZT-182 is a rack-mounted 48-port N-type female-to-female adapter patch panel designed for RF signal routing in test setups, operating from DC to 11 GHz with 50 Ω impedance. It is housed in a 19-inch wide by 4U high aluminum case with corrosion-resistant coating and includes carry handles. The panel features 48 front and 48 rear N-type female connectors, each labeled 01-48. Insertion loss is ≤0.1 dB from DC to 6 GHz and ≤0.3 dB from 6 to 11 GHz; return loss is ≥30 dB from 6 to 11 GHz. The operating temperature range is 0 to +50 °C. The panel meets CE, EAC, and UKCA standards.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-182 integrates 48 precision N-Type connector adapters (female to female) on to a 4U panel.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-182 |
| Product Name | Patch Panel, 48 x N-type (f-f), DC - 11 GHz, 4U |