Electro Optical Components, Inc. UV Sensor Probes

Description
GenUV is the total solution specialist for UV detection technology. Their products are based on Gallium Nitride (GaN), Indium Gallium Nitride (InGaN) and Aluminum Gallium Nitride (AlGaN). They used this technology to develop a variety of products for UV detection.
Request a Quote
Description
GenUV is the total solution specialist for UV detection technology. Their products are based on Gallium Nitride (GaN), Indium Gallium Nitride (InGaN) and Aluminum Gallium Nitride (AlGaN). They used this technology to develop a variety of products for UV detection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Sensor Probes -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
UV Sensor Probes
UV Sensor Probes
GenUV is the total solution specialist for UV detection technology. Their products are based on Gallium Nitride (GaN), Indium Gallium Nitride (InGaN) and Aluminum Gallium Nitride (AlGaN). They used this technology to develop a variety of products for UV detection.

GenUV is the total solution specialist for UV detection technology. Their products are based on Gallium Nitride (GaN), Indium Gallium Nitride (InGaN) and Aluminum Gallium Nitride (AlGaN). They used this technology to develop a variety of products for UV detection.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name UV Sensor Probes
Sensor Output Power; 0~5V, 4~20mA
Unlock Full Specs
to access all available technical data

Similar Products

UV Sensor Probe – Air, Outdoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
UV Sensor Probe – Water LW8 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Outdoor UV Index Meter - AG03 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Display Type Needle Indicator
Wavelength Range 220 to 395 nm (2200 to 3950 Å)
View Details
UV Sensor Probe – Water LW5 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details