Electro Optical Components, Inc. Outdoor UV Index Meter AG03

Description
Features: Fixing method : Installation at the Pole Display: UV Index indicating by using arrow, a dial hand indicates 12 different stages from 0 UVI to 11 UVI Both side operation Applications: UV Index indicating in street, beach, swimming pool, park and so on UV Index alarm
Request a Quote
Description
Features: Fixing method : Installation at the Pole Display: UV Index indicating by using arrow, a dial hand indicates 12 different stages from 0 UVI to 11 UVI Both side operation Applications: UV Index indicating in street, beach, swimming pool, park and so on UV Index alarm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outdoor UV Index Meter - AG03 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Outdoor UV Index Meter
AG03
Outdoor UV Index Meter AG03
Features: Fixing method : Installation at the Pole Display: UV Index indicating by using arrow, a dial hand indicates 12 different stages from 0 UVI to 11 UVI Both side operation Applications: UV Index indicating in street, beach, swimming pool, park and so on UV Index alarm

Features:

  • Fixing method : Installation at the Pole
  • Display: UV Index indicating by using arrow, a dial hand indicates 12 different stages from 0 UVI to 11 UVI
  • Both side operation

Applications:

  • UV Index indicating in street, beach, swimming pool, park and so on
  • UV Index alarm
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Number AG03
Product Name Outdoor UV Index Meter
Sensor Output UV Index
Unlock Full Specs
to access all available technical data

Similar Products

UV Sensor Probe – Air, Indoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
UV Sensor Probes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output Power; 0~5V, 4~20mA
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
View Details
Smart UVI Checker -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Display Type None
Wavelength Range 240 to 360 nm (2400 to 3600 Å)
View Details
UV Sensor Probe – Air, Outdoor -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details