Electro Optical Components, Inc. 200 MHz Variable Gain Photoreceiver OE-300

Description
Adjustable transimpedance gain from 102 to 108V/A Wide bandwidth up to 200 MHz Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range High dynamic input range up to 10 mW optical power Large optical detector size up to 3 mm dia. Very low noise, NEP down to 88 fW/√Hz Switchable low pass filters for minimizing wideband noise Fiber optic and free space input 1.035′-40 threaded free space input compatible with many optical standard accessories
Request a Quote
Description
Adjustable transimpedance gain from 102 to 108V/A Wide bandwidth up to 200 MHz Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range High dynamic input range up to 10 mW optical power Large optical detector size up to 3 mm dia. Very low noise, NEP down to 88 fW/√Hz Switchable low pass filters for minimizing wideband noise Fiber optic and free space input 1.035′-40 threaded free space input compatible with many optical standard accessories
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz Variable Gain Photoreceiver - OE-300 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
200 MHz Variable Gain Photoreceiver
OE-300
200 MHz Variable Gain Photoreceiver OE-300
Adjustable transimpedance gain from 102 to 108V/A Wide bandwidth up to 200 MHz Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range High dynamic input range up to 10 mW optical power Large optical detector size up to 3 mm dia. Very low noise, NEP down to 88 fW/√Hz Switchable low pass filters for minimizing wideband noise Fiber optic and free space input 1.035′-40 threaded free space input compatible with many optical standard accessories
  • Adjustable transimpedance gain from 102 to 108V/A
  • Wide bandwidth up to 200 MHz
  • Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range
  • High dynamic input range up to 10 mW optical power
  • Large optical detector size up to 3 mm dia.
  • Very low noise, NEP down to 88 fW/√Hz
  • Switchable low pass filters for minimizing wideband noise
  • Fiber optic and free space input
  • 1.035″-40 threaded free space input compatible with many optical standard accessories
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number OE-300
Product Name 200 MHz Variable Gain Photoreceiver
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Photoreceivers - HBPR-200M-30K-IN-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 800 to 1700 nm (8000 to 17000 Å)
Noise Equivalent Power 4.9 W/Hz½
View Details
200 MHz High Speed Photoreceivers - HCA-S-200M - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details
Low Noise Photoreceivers - LCA-S-400K - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 400 to 1700 nm (4000 to 17000 Å)
View Details
Balanced Photoreceivers - HBPR-500M-10K-SI-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 12 W/Hz½
View Details