Electro Optical Components, Inc. Variable-Gain, Balanced Photoreceiver OE-200-S

Description
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Balanced Si PIN Detectors with ø 1.2 mm Active Diameter Spectral Range 320 - 1060 nm Conversion Gain Switchable from 1 x 103 to 1 x 1011 V/W Bandwidth up to 500 kHz Local and Remote Control Applications Spectroscopy General-Purpose Opto-Electronical Measurements Optical Receiver for Use with Lock-In Amplifiers
Request a Quote Datasheet
Description
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Balanced Si PIN Detectors with ø 1.2 mm Active Diameter Spectral Range 320 - 1060 nm Conversion Gain Switchable from 1 x 103 to 1 x 1011 V/W Bandwidth up to 500 kHz Local and Remote Control Applications Spectroscopy General-Purpose Opto-Electronical Measurements Optical Receiver for Use with Lock-In Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable-Gain, Balanced Photoreceiver - OE-200-S - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Variable-Gain, Balanced Photoreceiver
OE-200-S
Variable-Gain, Balanced Photoreceiver OE-200-S
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Balanced Si PIN Detectors with ø 1.2 mm Active Diameter Spectral Range 320 - 1060 nm Conversion Gain Switchable from 1 x 103 to 1 x 1011 V/W Bandwidth up to 500 kHz Local and Remote Control Applications Spectroscopy General-Purpose Opto-Electronical Measurements Optical Receiver for Use with Lock-In Amplifiers

FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers.

Features

  • Balanced Si PIN Detectors with Ø 1.2 mm Active Diameter
  • Spectral Range 320 - 1060 nm
  • Conversion Gain Switchable from 1 x 103 to 1 x 1011 V/W
  • Bandwidth up to 500 kHz
  • Local and Remote Control

Applications

  • Spectroscopy
  • General-Purpose Opto-Electronical Measurements
  • Optical Receiver for Use with Lock-In Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number OE-200-S
Product Name Variable-Gain, Balanced Photoreceiver
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Photoreceivers - HSA-X-S & HSPR-X Series - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details
Ultra Low Noise Femtowatt Photoreceivers - FWPR-20 - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details
Balanced Photoreceivers - HBPR-200M-30K-SI-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 7.8 W/Hz½
View Details
Balanced Photoreceivers - HBPR-200M-30K-IN-FC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 900 to 1700 nm (9000 to 17000 Å)
Noise Equivalent Power 4.4 W/Hz½
View Details