Electro Optical Components, Inc. Ultra-Fast Photoreceivers HSA-X-S & HSPR-X Series

Description
Si and InGaAs Photodiodes Wavelength Range from 320 to 1700 nm Bandwidth from 10 kHz up to 2 GHz Max. Conversion Gain 4.8 x 103 V/W Min. NEP approx. 14 pW/√Hz Applications: Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes and A/D Converters
Request a Quote
Description
Si and InGaAs Photodiodes Wavelength Range from 320 to 1700 nm Bandwidth from 10 kHz up to 2 GHz Max. Conversion Gain 4.8 x 103 V/W Min. NEP approx. 14 pW/√Hz Applications: Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes and A/D Converters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-Fast Photoreceivers - HSA-X-S & HSPR-X Series - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Ultra-Fast Photoreceivers
HSA-X-S & HSPR-X Series
Ultra-Fast Photoreceivers HSA-X-S & HSPR-X Series
Si and InGaAs Photodiodes Wavelength Range from 320 to 1700 nm Bandwidth from 10 kHz up to 2 GHz Max. Conversion Gain 4.8 x 103 V/W Min. NEP approx. 14 pW/√Hz Applications: Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes and A/D Converters
  • Si and InGaAs Photodiodes
  • Wavelength Range from 320 to 1700 nm
  • Bandwidth from 10 kHz up to 2 GHz
  • Max. Conversion Gain 4.8 x 103 V/W
  • Min. NEP approx. 14 pW/√Hz

Applications:

  • Spectroscopy
  • Fast Pulse and Transient Measurements
  • Optical Triggering
  • Optical Front-End for Oscilloscopes and A/D Converters
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number HSA-X-S & HSPR-X Series
Product Name Ultra-Fast Photoreceivers
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

200 MHz Variable Gain Photoreceiver - OE-300 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 400 to 1700 nm (4000 to 17000 Å)
View Details
Balanced Photoreceivers - HBPR-200M-30K-IN-FC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 900 to 1700 nm (9000 to 17000 Å)
Noise Equivalent Power 4.4 W/Hz½
View Details
Balanced Photoreceivers - HBPR-100M-60K-SI-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 6.5 W/Hz½
View Details
High-Speed Balanced Photoreceiver,  4 MHz - HCA-S - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1060 nm (3200 to 10600 Å)
View Details